Pasternack Attenuators PE7363-10

Description
10 dB Fixed Attenuator, SMA Fema
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, SMA Fema
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7363-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, SMA Fema

10 dB Fixed Attenuator, SMA Fema

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7363-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-500-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 12 dB
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RCDAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.3 to 1.5 :1
Attenuation 0.0 to 120 dB
View Details