Pasternack Attenuators PE7435-10

Description
ROTARY ATTN 0-10DB 12.4-18GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-10DB 12.4-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7435-10-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-10DB 12.4-18GHZ

ROTARY ATTN 0-10DB 12.4-18GHZ

Buy Now Datasheet
Attenuators - PE7435-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7435-10
Attenuators PE7435-10
RF Attenuators 0dB ~ 10dB 12.4 GHz ~ 18 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 10dB 12.4 GHz ~ 18 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7435-10-ND PE7435-10
Product Name Attenuators Attenuators
Attenuation 0.0 to 10 dB 0.0 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-7+CT-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details