Pasternack Attenuators PE7392-10

Description
10 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7392-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, N Male t

10 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7392-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-YAT-30A+TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers
Digitally Controlled Attenuators - NDA-1000-2000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details