Pasternack Attenuators PE7388-15

Description
15 dB Fixed Attenuator, N Male T
Request a Quote Datasheet
Description
15 dB Fixed Attenuator, N Male T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7388-15-ND - DigiKey
Thief River Falls, MN, United States
15 dB Fixed Attenuator, N Male T

15 dB Fixed Attenuator, N Male T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7388-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K5 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 863-1242-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 18 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
1 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E1-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.11 to 1.65 :1
View Details
2 suppliers