Pasternack Attenuators PE7471-9

Description
9 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet
Description
9 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7471-9-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7471-9-ND
Attenuators 6099-PE7471-9-ND
9 dB Fixed Attenuator, 3.5mm Mal

9 dB Fixed Attenuator, 3.5mm Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7471-9-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-9000-10000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 9 GHz
View Details
ATN08-0067CH, Passive GaAs MMIC Attenuator Family - ATN08-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12349-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
2 suppliers
5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K5-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.15 to 1.5 :1
View Details
3 suppliers