Pasternack Attenuators PE7483-10

Description
Low PIM 10dB Fixed Attenuator 4.
Request a Quote Datasheet
Description
Low PIM 10dB Fixed Attenuator 4.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7483-10-ND - DigiKey
Thief River Falls, MN, United States
Low PIM 10dB Fixed Attenuator 4.

Low PIM 10dB Fixed Attenuator 4.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7483-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA06B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
High IIP3 1.4 to 2.4 GHz Voltage-Controlled Variable Attenuator - SKY12235-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 1.4 to 2.4 GHz
Insertion Loss 2.5 dB
View Details
3 suppliers
Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA - ZTDAT-4-18G63S - Mini-Circuits
Specs
Frequency 0.1000 to 18 GHz
Insertion Loss 5 to 9 dB
Attenuation 0.0 to 63 dB
View Details