Pasternack Attenuators PE7438-5

Description
5DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
5DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7438-5-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7438-5-ND
Attenuators 6099-PE7438-5-ND
5DB ATTN BNC 2W 4GHZ

5DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7438-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7438-5
Attenuators PE7438-5
RF Attenuators 5dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

RF Attenuators 5dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7438-5-ND PE7438-5
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E3-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
2 suppliers
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details