Pasternack Attenuators PE7385-3

Description
3 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7385-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7385-3-ND
Attenuators 6099-PE7385-3-ND
3 dB Fixed Attenuator, N Male to

3 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7385-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) - SKY12347-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency ? to 3 GHz
Attenuation 31.5 dB
View Details
6 suppliers
Attenuators - 3157-HAT-1A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers