Pasternack Attenuators PE7470-10

Description
10 dB Fixed Attenuator SMP Male
Request a Quote Datasheet
Description
10 dB Fixed Attenuator SMP Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7470-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator SMP Male

10 dB Fixed Attenuator SMP Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7470-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA033K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 863-1235-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 2 to 30 dB
Package Type "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Attenuators - 3157-BW-N1W5+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers