Pasternack Attenuators PE7489-3

Description
3 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7489-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7489-3-ND
Attenuators 6099-PE7489-3-ND
3 dB Fixed Attenuator, SMA Male

3 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7489-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 3157-GAT-8+DKR-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details
2 suppliers