Pasternack Attenuators PE7462-3

Description
3 dB Fixed Attenuator, TNC Male
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, TNC Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7462-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7462-3-ND
Attenuators 6099-PE7462-3-ND
3 dB Fixed Attenuator, TNC Male

3 dB Fixed Attenuator, TNC Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7462-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohms Attenuators - N7A0305 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 4dB Attenuator - ATN04-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Variable Voltage - SKY12231-12LF - Richardson RFPD
Specs
Attenuator Type Variable
View Details
60 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details