Pasternack Attenuators PE7430-4

Description
4DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
4DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7430-4-ND
Attenuators 6099-PE7430-4-ND
4DB ATTN 2.92MM 2W 40GHZ

4DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-4
Attenuators PE7430-4
RF Attenuators 4dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 4dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-4-ND PE7430-4
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1805 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details