Pasternack Attenuators PE7421-6

Description
6 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7421-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7421-6-ND
Attenuators 6099-PE7421-6-ND
6 dB Fixed Attenuator, N Male to

6 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7421-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-15-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 2 GHz
View Details
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
Attenuators - 3157-BW-S3-2W263A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers