Pasternack Attenuators PE7375-30

Description
30 DB FIXED ATTENUATOR, TNC MALE
Request a Quote Datasheet
Description
30 DB FIXED ATTENUATOR, TNC MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7375-30-ND - DigiKey
Thief River Falls, MN, United States
30 DB FIXED ATTENUATOR, TNC MALE

30 DB FIXED ATTENUATOR, TNC MALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7375-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6710 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
5 suppliers
Attenuators - 3157-QAT-4+CT-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 6-TDFN Exposed Pad
View Details
3 suppliers