Pasternack Attenuators PE7436

Description
ROTARY ATTN 0-40DB 2-18GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-40DB 2-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7436-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7436-ND
Attenuators 6099-PE7436-ND
ROTARY ATTN 0-40DB 2-18GHZ

ROTARY ATTN 0-40DB 2-18GHZ

Buy Now Datasheet
Attenuators - PE7436 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7436
Attenuators PE7436
RF Attenuators 0dB ~ 40dB 2 GHz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 0dB ~ 40dB 2 GHz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7436-ND PE7436
Product Name Attenuators Attenuators
Attenuation 0.0 to 40 dB 0.0 to 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

90 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-90 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
Attenuation 0.0 to 90 dB
Package Type Connectorized
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details