Pasternack Attenuators PE7460-6

Description
6 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7460-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7460-6-ND
Attenuators 6099-PE7460-6-ND
6 dB Fixed Attenuator, SMA Male

6 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7460-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
8000 MHZ Attenuator - 852-GAT-6+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 8 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details