Pasternack Attenuators PE7438-1

Description
1DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
1DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7438-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7438-1-ND
Attenuators 6099-PE7438-1-ND
1DB ATTN BNC 2W 4GHZ

1DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7438-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7438-1
Attenuators PE7438-1
RF Attenuators 1dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

RF Attenuators 1dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7438-1-ND PE7438-1
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-K6-2W44+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 2.92mm In-Line Module
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details