Pasternack Attenuators PE7323-30

Description
30 dB Fixed Attenuator, N Female
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, N Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7323-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, N Female

30 dB Fixed Attenuator, N Female

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7323-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8500-9500-31.5-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8.5 GHz
View Details
ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
4 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-4+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.9 to 4.9 dB
View Details