Pasternack Attenuators PE7380-50

Description
50 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet
Description
50 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7380-50-ND - DigiKey
Thief River Falls, MN, United States
50 dB Fixed Attenuator, 7/16 DIN

50 dB Fixed Attenuator, 7/16 DIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7380-50-ND
Product Name Attenuators
Attenuation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-35000-40000-60-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 35 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
63 dB Programmable Attenuator, 100 MHz - 43.5 GHz - RCDAT-44G-63 - Mini-Circuits
Specs
Insertion Loss 6 dB
VSWR 1.5 :1
View Details
2 suppliers