Pasternack Attenuators PE7395-15

Description
15 dB Fixed Attenuator, 2.92mm M
Request a Quote Datasheet
Description
15 dB Fixed Attenuator, 2.92mm M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7395-15-ND - DigiKey
Thief River Falls, MN, United States
15 dB Fixed Attenuator, 2.92mm M

15 dB Fixed Attenuator, 2.92mm M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7395-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-10000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN17-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - SKY12323-303LF - 190333-SKY12323-303LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 3 GHz
View Details
4 suppliers
Attenuators - 3157-RCAT-07+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, No Lead
View Details