Pasternack Attenuators PE7467-7

Description
7 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
7 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7467-7-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7467-7-ND
Attenuators 6099-PE7467-7-ND
7 dB Fixed Attenuator, SMA Male

7 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7467-7-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Digitally Controlled Attenuators - NDA-0-6000-30-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0 GHz
View Details
Fixed Attenuator Pads - ATN3580-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
6 suppliers
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details