Pasternack Attenuators PE7470-4

Description
4 dB Fixed Attenuator SMP Male t
Request a Quote Datasheet
Description
4 dB Fixed Attenuator SMP Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7470-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7470-4-ND
Attenuators 6099-PE7470-4-ND
4 dB Fixed Attenuator SMP Male t

4 dB Fixed Attenuator SMP Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7470-4-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K25 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12345-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
5 suppliers
Attenuators - 3157-ZX76-31A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 31 dB
Package Type Connectorized; Module, SMA Connectors
Connectors SMA
View Details
2 suppliers