Pasternack Attenuators PE7430-15

Description
15DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
15DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-15-ND - DigiKey
Thief River Falls, MN, United States
15DB ATTN 2.92MM 2W 40GHZ

15DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-15
Attenuators PE7430-15
RF Attenuators 15dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 15dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-15-ND PE7430-15
Product Name Attenuators Attenuators
Attenuation 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

WR22 to WR22 Flange Waveguide 6 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-6+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 6.5 dB
View Details
ATN10-0067, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details