Pasternack Attenuators PE7403-10

Description
RF Attenuators 10dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7403-10-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 65GHz 50 Ohms 1W Module

RF Attenuators 10dB 0Hz ~ 65GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7403-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7403-10
Attenuators PE7403-10
RF Attenuators 10dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

RF Attenuators 10dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7403-10-ND PE7403-10
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S4W2+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details