Pasternack Attenuators PE7394-30

Description
30 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7394-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, N Male t

30 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7394-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-12000-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 12 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
6 suppliers
10 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E10-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
2 suppliers