Pasternack Attenuators PE7363-20

Description
20 dB Fixed Attenuator, SMA Fema
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, SMA Fema
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7363-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, SMA Fema

20 dB Fixed Attenuator, SMA Fema

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7363-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8 GHz
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
5 suppliers
Attenuators - 3157-BW-N40W5+-ND - DigiKey
Specs
Attenuation 40 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers