Pasternack Attenuators PE7430-30

Description
30DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
30DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-30-ND - DigiKey
Thief River Falls, MN, United States
30DB ATTN 2.92MM 2W 40GHZ

30DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-30
Attenuators PE7430-30
RF Attenuators 30dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 30dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-30-ND PE7430-30
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N3W20+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details