Pasternack Attenuators PE7487-9

Description
9 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
9 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7487-9-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7487-9-ND
Attenuators 6099-PE7487-9-ND
9 dB Fixed Attenuator, SMA Male

9 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7487-9-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8200-12400-61-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8.2 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 20dB Attenuator - ATN20-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-40 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 40 dB
View Details
6 suppliers
1 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E1-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.11 to 1.65 :1
View Details
2 suppliers