Pasternack Attenuators PE7390-1

Description
1 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
1 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7390-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7390-1-ND
Attenuators 6099-PE7390-1-ND
1 dB Fixed Attenuator, N Male to

1 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7390-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-101.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 8 GHz
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12349-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
2 suppliers
8000 MHZ Attenuator - 852-GAT-3+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 8 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers