Pasternack Attenuators PE7403-3

Description
RF Attenuators 3dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7403-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7403-3-ND
Attenuators 6099-PE7403-3-ND
RF Attenuators 3dB 0Hz ~ 65GHz 50 Ohms 1W Module

RF Attenuators 3dB 0Hz ~ 65GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7403-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7403-3
Attenuators PE7403-3
RF Attenuators 3dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

RF Attenuators 3dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7403-3-ND PE7403-3
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-LAT-20+TR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type TO-253-4, TO-253AA
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details