Pasternack Attenuators PE7430-3

Description
3DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
3DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7430-3-ND
Attenuators 6099-PE7430-3-ND
3DB ATTN 2.92MM 2W 40GHZ

3DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-3
Attenuators PE7430-3
RF Attenuators 3dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 3dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-3-ND PE7430-3
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S2W2+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
6dB DC - 40GHz MMIC Differential Attenuator - ATD06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details