Pasternack Attenuators PE7392-30

Description
30 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7392-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, N Male t

30 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7392-30-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Passive GaAs MMIC Attenuator Family - ATN17-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details