Pasternack Attenuators PE7433-30

Description
ROTARY ATTN 0-30DB 7-10GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-30DB 7-10GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7433-30-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-30DB 7-10GHZ

ROTARY ATTN 0-30DB 7-10GHZ

Buy Now Datasheet
Attenuators - PE7433-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7433-30
Attenuators PE7433-30
RF Attenuators 0dB ~ 30dB 7 GHz ~ 10 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 30dB 7 GHz ~ 10 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7433-30-ND PE7433-30
Product Name Attenuators Attenuators
Attenuation 0.0 to 30 dB 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N2W5+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details