Pasternack Attenuators PE7482-40

Description
Low PIM 40dB Fixed Attenuator N-
Request a Quote Datasheet
Description
Low PIM 40dB Fixed Attenuator N-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7482-40-ND - DigiKey
Thief River Falls, MN, United States
Low PIM 40dB Fixed Attenuator N-

Low PIM 40dB Fixed Attenuator N-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7482-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4050 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator - SKY12355-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
2 suppliers
Attenuators - 3157-BW-N15W5+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details