Pasternack Attenuators PE7367-50

Description
50 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
50 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7367-50-ND - DigiKey
Thief River Falls, MN, United States
50 dB Fixed Attenuator, N Male t

50 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7367-50-ND
Product Name Attenuators
Attenuation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 8 GHz
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
6 suppliers
63 dB Programmable Attenuator, 50 MHz - 3 GHz - RCDAT-3000-63W2 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
VSWR 1.15 :1
Attenuation 0.0 to 63 dB
View Details