Pasternack Attenuators PE7434-30

Description
ROTARY ATTN 0-30DB 8-12.4GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-30DB 8-12.4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7434-30-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-30DB 8-12.4GHZ

ROTARY ATTN 0-30DB 8-12.4GHZ

Buy Now Datasheet
Attenuators - PE7434-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7434-30
Attenuators PE7434-30
RF Attenuators 0dB ~ 30dB 8 GHz ~ 12.4 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 30dB 8 GHz ~ 12.4 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7434-30-ND PE7434-30
Product Name Attenuators Attenuators
Attenuation 0.0 to 30 dB 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S3W5+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details