Pasternack Attenuators PE7442-9

Description
ROTARY ATTN 0-9DB DC-18GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-9DB DC-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7442-9-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7442-9-ND
Attenuators 6099-PE7442-9-ND
ROTARY ATTN 0-9DB DC-18GHZ

ROTARY ATTN 0-9DB DC-18GHZ

Buy Now Datasheet
Attenuators - PE7442-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7442-9
Attenuators PE7442-9
RF Attenuators 0dB ~ 9dB 0 Hz ~ 18 GHz 50 Ohms 2W Module, SMA Connectors

RF Attenuators 0dB ~ 9dB 0 Hz ~ 18 GHz 50 Ohms 2W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7442-9-ND PE7442-9
Product Name Attenuators Attenuators
Attenuation 0.0 to 9 dB 0.0 to 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-YAT-1A+DKR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 6dB Attenuator - ATN06-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details