Pasternack Attenuators PE7437-15

Description
15DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
15DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7437-15-ND - DigiKey
Thief River Falls, MN, United States
15DB ATTN BNC 2W 4GHZ

15DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7437-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7437-15
Attenuators PE7437-15
RF Attenuators 15dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 15dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7437-15-ND PE7437-15
Product Name Attenuators Attenuators
Attenuation 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-ZX76-15R5A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 15.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
Chip Scale Package MMIC DC - 70 GHz 7dB Attenuator - ATN07-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details