Pasternack Attenuators PE7375-20

Description
20 dB Fixed Attenuator, TNC Male
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, TNC Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7375-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, TNC Male

20 dB Fixed Attenuator, TNC Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7375-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 2 GHz
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
5 suppliers
Attenuators - 3157-FW-8A+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers