Pasternack Attenuators PE7440N-70

Description
ROTARY ATTN 0-70DB DC-6GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-70DB DC-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7440N-70-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-70DB DC-6GHZ

ROTARY ATTN 0-70DB DC-6GHZ

Buy Now Datasheet
Attenuators - PE7440N-70 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7440N-70
Attenuators PE7440N-70
RF Attenuators 0dB ~ 70dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 0dB ~ 70dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7440N-70-ND PE7440N-70
Product Name Attenuators Attenuators
Attenuation 0.0 to 70 dB 0.0 to 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-K10-2W44+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.92mm In-Line Module
View Details
2 suppliers
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details