Pasternack Attenuators PE7430-12

Description
12DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
12DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-12-ND - DigiKey
Thief River Falls, MN, United States
12DB ATTN 2.92MM 2W 40GHZ

12DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-12
Attenuators PE7430-12
RF Attenuators 12dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 12dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-12-ND PE7430-12
Product Name Attenuators Attenuators
Attenuation 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 40 GHz
View Details
RF Attenuators - 7123100P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
DC - 30 GHz 6-bit Digital Attenuator - CMD325 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 30 GHz
View Details