Pasternack Attenuators PE7370-40

Description
40 dB Fixed Attenuator, N Female
Request a Quote Datasheet
Description
40 dB Fixed Attenuator, N Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7370-40-ND - DigiKey
Thief River Falls, MN, United States
40 dB Fixed Attenuator, N Female

40 dB Fixed Attenuator, N Female

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7370-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-4000-32000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Variable Voltage - SKY12231-12LF - Richardson RFPD
Specs
Attenuator Type Variable
View Details
5 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-5+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 3.4 to 6.8 dB
View Details
2 suppliers