Pasternack Attenuators PE7444-99

Description
ROTARY ATTN 0-99DB DC-18GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-99DB DC-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7444-99-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-99DB DC-18GHZ

ROTARY ATTN 0-99DB DC-18GHZ

Buy Now Datasheet
Attenuators - PE7444-99 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7444-99
Attenuators PE7444-99
RF Attenuators 0dB ~ 99dB 0 Hz ~ 8 GHz 50 Ohms 2W Module, SMA Connectors

RF Attenuators 0dB ~ 99dB 0 Hz ~ 8 GHz 50 Ohms 2W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7444-99-ND PE7444-99
Product Name Attenuators Attenuators
Attenuation 0.0 to 99 dB 0.0 to 99 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-YAT-8A+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details