Pasternack Attenuators PE7467-4

Description
4 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
4 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7467-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7467-4-ND
Attenuators 6099-PE7467-4-ND
4 dB Fixed Attenuator, SMA Male

4 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7467-4-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
50OHM Attenuator - 852-AA103-72LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
5W Attenuator - 852-BW-S30W5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers