Pasternack Attenuators PE7446N-69

Description
ROTARY ATTN 0-69DB DC-18GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-69DB DC-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7446N-69-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-69DB DC-18GHZ

ROTARY ATTN 0-69DB DC-18GHZ

Buy Now Datasheet
Attenuators - PE7446N-69 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7446N-69
Attenuators PE7446N-69
RF Attenuators 0dB ~ 69dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 0dB ~ 69dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7446N-69-ND PE7446N-69
Product Name Attenuators Attenuators
Attenuation 0.0 to 69 dB 0.0 to 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details