Pasternack Attenuators PE7367-3

Description
3 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7367-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7367-3-ND
Attenuators 6099-PE7367-3-ND
3 dB Fixed Attenuator, N Male to

3 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7367-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA014K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
4 suppliers
30 dB Programmable Attenuator, 100 MHz - 30 GHz - RCDAT-30G-30 - Mini-Circuits
Specs
Frequency 0.1000 to 30 GHz
Insertion Loss 5.8 dB
VSWR 1.4 :1
View Details