Pasternack Attenuators PE7437-8

Description
8DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
8DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7437-8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7437-8-ND
Attenuators 6099-PE7437-8-ND
8DB ATTN BNC 2W 4GHZ

8DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7437-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7437-8
Attenuators PE7437-8
RF Attenuators 8dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 8dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7437-8-ND PE7437-8
Product Name Attenuators Attenuators
Attenuation 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuators - NFA11001 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.6 :1
View Details
Attenuators - SKY12334-362LF - 111711-SKY12334-362LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
View Details
4 suppliers
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details