Pasternack Attenuators PE7430-20

Description
20DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
20DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-20-ND - DigiKey
Thief River Falls, MN, United States
20DB ATTN 2.92MM 2W 40GHZ

20DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-20
Attenuators PE7430-20
RF Attenuators 20dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 20dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-20-ND PE7430-20
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S5W5+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Passive GaAs MMIC Attenuator Family - ATN17-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details