Pasternack Attenuators PE7480-20

Description
Low PIM 20dB Fixed Attenuator N-
Request a Quote Datasheet
Description
Low PIM 20dB Fixed Attenuator N-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7480-20-ND - DigiKey
Thief River Falls, MN, United States
Low PIM 20dB Fixed Attenuator N-

Low PIM 20dB Fixed Attenuator N-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7480-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - AV102-12LF - 107178-AV102-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 1.7 to 2 GHz
View Details
4 suppliers
Attenuators - 3157-LAT-9+TR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type TO-253-4, TO-253AA
View Details