Pasternack Attenuators PE7466-6

Description
6 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7466-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7466-6-ND
Attenuators 6099-PE7466-6-ND
6 dB Fixed Attenuator, SMA Male

6 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7466-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA28 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; 3.5mm, SMA
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuators - AA109-310LF - 109551-AA109-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2.5 GHz
View Details
4 suppliers
Attenuators - 3157-BW-S0.5W2+-ND - DigiKey
Specs
Attenuation 0.5000 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers